Microprocessor-Compa
12-Bit 125KS/s ADC, Parallel/Serial Interface, 5V, PDIP Product overview: ADS774JE from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS774JE can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, PDIP28
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
IC ADC 12BIT SAR 28DIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS774JE | 700-ADS774JE | ADS774JE | 296-32821-5-ND | ADS774JE | ADS774JE |
| Product Name | ADS774 Microprocessor-Compatible Sampling CMOS A/D Converter | 5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel, Serial | Parallel | Parallel; Parallel | ||
| Package Type | PDIP,SOIC | PDIP | DIP; DIP28 | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | DIP; 28-DIP (0.300\", 7.62mm) | DIP; 28-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 0.5000 LSB |