Low-Power, 14-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface 16-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 811800-ADS7280IRSAR
Packaging: Reel
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Pseudo-Differential,
Architecture: SAR
Number of Bits: 14
Sampling Rate (Per Second): 1M
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 1.65V ~ 5.5V
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Part Number Series: ADS7280
14 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)
14-Bit 1MS/s Dual Unipolar ADC, Serial Interface, VQFN Product overview: ADS7280IRSAR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7280IRSAR can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)
IC ADC 14BIT SAR 16QFN
IC ADC 14BIT SAR 16QFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7280IRSAR | 811800-ADS7280IRSAR | ADS7280IRSAR-ND | 700-ADS7280IRSAR | ADS7280IRSAR | ADS7280IRSAR | ADS7280IRSAR |
| Product Name | ADS7280 Low-Power, 14-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7280IRSAR | Analog to Digital Converters (ADC) | Dual VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI, DSP | SPI | Serial | SPI; SPI, DSP | ||
| Package Type | QFN,TSSOP | 16-VQFN Exposed Pad | VQFN | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| INL | 1 LSB |