The ADS7280 is a low-power, 14-bit, 1 MSPS analog-to-digital converter with a unipolar input and integrated 2-to-1 multiplexer, featuring a SPI-compatible serial interface and programmable status/output polarity. It is available in a 4 × 4 mm QFN-16 or TSSOP-16 package and is fully specified for operation from -40°C to +85°C. The device supports sampling rates up to 1 MHz at 3V ≤ +VA ≤ 5.5V and 900 kHz at 2.7V ≤ +VA ≤ 3V, with integral nonlinearity of ±1 LSB maximum and offset error up to ±1.25 mV. Built-in power-down modes include deep, nap, and auto-nap configurations, and it supports daisy-chain operation in multi-converter systems.
Low-Power, 14-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface 16-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7280IPWG4 |
| Product Name | ADS7280 Low-Power, 14-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface |
| Interface Type | Serial; SPI |
| Package Type | QFN,TSSOP |
| Screening Level | Catalog |
| Resolution | 14 bits |
| INL | 1 LSB |