The ADS7280IPW is a 14-bit, 1 MHz sampling rate analog-to-digital converter with a unipolar input, available in a 16-pin TSSOP package. It operates over the industrial temperature range of -40°C to +85°C, supports a 2.7 V to 5.5 V analog supply, and features a SPI/DSP-compatible serial interface with SCLK up to 50 MHz. The device includes built-in conversion clock, multiple power-down modes, a software reset, and programmable EOC/INT status. Integral linearity is ±0.4 LSB typical and ±1.0 LSB maximum, with differential linearity of ±0.4 LSB typical and ±1.0 LSB maximum. Offset error is ±1.25 mV maximum at 5 V supply. A 2-to-1 input mux and programmable TAG bit output enable channel selection for multi-channel systems.
Low-Power, 14-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface 16-TSSOP -40 to 85
14 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP
14-Bit 1MS/s Dual Unipolar ADC, Serial Interface, TSSOP Product overview: ADS7280IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7280IPW can be used for catalog matching and distributor lookup.
IC ADC 14BIT SAR 16TSSOP
14 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP
IC ADC 14BIT SAR 16TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7280IPW | 296-23600-5-ND | 700-ADS7280IPW | ADS7280IPW | ADS7280IPW | ADS7280IPW |
| Product Name | ADS7280 Low-Power, 14-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface | Analog to Digital Converters (ADC) | Dual TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | Serial | SPI; SPI, DSP | ||
| Package Type | QFN,TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | ||
| INL | 1 LSB |