The ADS7279 is a low-power, 14-bit, 1 MSPS analog-to-digital converter with a unipolar input, available in a 16-pin TSSOP package. It operates over the industrial temperature range of -40°C to +85°C, features a 1.65V to 5.5V I/O supply compatible with SPI/DSP interfaces, and supports sampling rates of 1 MHz at 3V to 5.5V and 900 kHz at 2.7V to 3V. The device includes built-in conversion clock, multiple power-down modes, and a serial interface with SCLK up to 50 MHz. Integral nonlinearity is ±0.4 LSB typical and ±1.0 LSB maximum, with offset error up to ±1.25 mV at 5V. It requires a 2.7V to 5.5V analog supply and offers 85.9 dB SNR and 105.3 dB SFDR at 10 kHz input.
Low-Power, 14-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface 16-TSSOP -40 to 85
14 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
IC ADC 14BIT SAR 16TSSOP
IC ADC 14BIT SAR 16TSSOP
14 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7279IPWRG4 | ADS7279IPWRG4-ND | ADS7279IPWRG4 | ADS7279IPWRG4 | ADS7279IPWRG4 |
| Product Name | ADS7279 Low-Power, 14-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI, DSP | ||
| Package Type | QFN,TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 14 bits | 14 bits | 14 bits | ||
| INL | 1 LSB |