Texas Instruments Standard Linear and Logic Ic, 14Bit Adc, Sar, 1Msps, 16Tssop; Resolution (Bits) Texas Instruments ADS7279IPW

Description
IC, 14BIT ADC, SAR, 1MSPS, 16TSSOP; Resolution (Bits):14bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes
Datasheet
Description
IC, 14BIT ADC, SAR, 1MSPS, 16TSSOP; Resolution (Bits):14bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 14Bit Adc, Sar, 1Msps, 16Tssop; Resolution (Bits) Texas Instruments - 29AH3316 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 14Bit Adc, Sar, 1Msps, 16Tssop; Resolution (Bits) Texas Instruments
29AH3316
Ic, 14Bit Adc, Sar, 1Msps, 16Tssop; Resolution (Bits) Texas Instruments 29AH3316
IC, 14BIT ADC, SAR, 1MSPS, 16TSSOP; Resolution (Bits):14bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

IC, 14BIT ADC, SAR, 1MSPS, 16TSSOP; Resolution (Bits):14bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS7279IPW - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7279IPW
Analog to Digital Converters (ADC) ADS7279IPW
IC ADC 14BIT SAR 16TSSOP

IC ADC 14BIT SAR 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 29AH3316 ADS7279IPW
Product Name Ic, 14Bit Adc, Sar, 1Msps, 16Tssop; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details