SAR ADC, Dual, 1-MSPS, 12-Bit, Simultaneous Sampling 16-TSSOP -40 to 125
12 Bit, 1 MSPS, Dual, Simultaneous Sampling Single Ended / Pseudo-Differential SAR ADC 16-TSSOP -40 to 125 Product overview: ADS7253IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12 Bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 12 Bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7253IPWR can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
12 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
12 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
IC ADC 12BIT SAR 16TSSOP
12 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
IC ADC 12BIT SAR 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7253IPWR | 700-ADS7253IPWR | 296-39859-2-ND | 296-39859-1-ND | 296-39859-6-ND | ADS7253IPWR | ADS7253IPWR | ADS7253IPWR |
| Product Name | ADS7253 SAR ADC, Dual, 1-MSPS, 12-Bit, Simultaneous Sampling | Dual 12 Bit TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial; Serial | Serial; Serial | Serial; Serial | SPI; SPI | |||
| Package Type | TSSOP,WQFN | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |