SAR ADC, Dual, 2 MSPS, 12 Bit, Simultaneous Sampling 16-WQFN -40 to 125
SAR ADC, Dual, 2 MSPS, 12 Bit, Simultaneous Sampling 16-WQFN -40 to 125 Product overview: ADS7251IRTET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12 Bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 12 Bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7251IRTET can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1318339-ADS7251IRTET
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Reel - TR
Features: Simultaneous Sampling
Standard Package: 250
Mounting: Surface Mount
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 2M
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 1.65V ~ 5.25V
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-ADS7251IRTET,29
Base Product Number: ADS7251
RoHS Status: ROHS3 Compliant
IC ADC 12BIT SAR 16WQFN
IC ADC 12BIT SAR 16WQFN
12 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7251IRTET | 700-ADS7251IRTET | 296-37983-2-ND | 1318339-ADS7251IRTET | ADS7251IRTET | ADS7251IRTET | ADS7251IRTET |
| Product Name | ADS7251 SAR ADC, Dual, 2 MSPS, 12 Bit, Simultaneous Sampling | Dual 12 Bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial; Serial | SPI; SPI | SPI; SPI | |||
| Package Type | WQFN | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB |