Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface 16-QFN -40 to 85
12 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)
12-Bit 2-Ch 1MS/s ADC, Serial, VQFN, Unipolar Product overview: ADS7230IRSAT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7230IRSAT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 768112-ADS7230IRSAT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VQFN Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Pseudo-Differential,
Architecture: SAR
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Digital: 1.65 V ~ 5.5 V
Resolution: 12
Number of Converters: 1
Family Name: ADS7230
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): AD7922AUJZ-R2; AD7262BCPZ; AD7922AUJ-R2;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)
IC ADC 12BIT SAR 16QFN
IC ADC 12BIT SAR 16QFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7230IRSAT | 296-23665-2-ND | 700-ADS7230IRSAT | 768112-ADS7230IRSAT | ADS7230IRSAT | ADS7230IRSAT | ADS7230IRSAT |
| Product Name | ADS7230 Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface | Analog to Digital Converters (ADC) | VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7230IRSAT | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial | SPI | Serial | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | TSSOP,QFN | 16-VQFN Exposed Pad | VQFN | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 0.5000 LSB |