The ADS7230 is a low-power, 12-bit, 1 MSPS analog-to-digital converter with a dual-channel unipolar input and programmable TAG bit output. It operates from a 2.7V to 5.5V analog supply and includes a SPI/DSP-compatible serial interface with SCLK up to 50 MHz, built-in conversion clock, and multiple power-down modes. Integral linearity is ±0.5 LSB maximum, differential linearity is ±0.5 LSB maximum, and offset error is ±1.25 mV maximum at 5 V. The device supports 1 MHz sampling at 3 V to 5.5 V and features software reset and programmable EOC/INT. It is packaged in a TSSOP-16 or 4 × 4 mm QFN-16 and is specified for operation from -40°C to +85°C. The ADS7230IPWG4 variant uses a TSSOP-16 package with RoHS-compliant finish.
Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface 16-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7230IPWG4 |
| Product Name | ADS7230 Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface |
| Interface Type | Serial |
| Package Type | TSSOP,QFN |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 0.5000 LSB |