Texas Instruments ADS7229 Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface ADS7229IRSATG4

Description
Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface 16-QFN -40 to 85
Request a Quote Datasheet
Description
Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7229 Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface - ADS7229IRSATG4 - Texas Instruments
Dallas, TX, United States
ADS7229 Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface
ADS7229IRSATG4
ADS7229 Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface ADS7229IRSATG4
Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface 16-QFN -40 to 85

Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface 16-QFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7229IRSATG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7229IRSATG4-ND
Analog to Digital Converters (ADC) ADS7229IRSATG4-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

12 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7229IRSATG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7229IRSATG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7229IRSATG4
IC ADC 12BIT SAR 16QFN

IC ADC 12BIT SAR 16QFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7229IRSATG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7229IRSATG4
Data Acquisition - Analog to Digital Converters (ADC) ADS7229IRSATG4
IC ADC 12BIT SAR 16QFN

IC ADC 12BIT SAR 16QFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7229IRSATG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7229IRSATG4
Analog to Digital Converters (ADC) ADS7229IRSATG4
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

12 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7229IRSATG4 ADS7229IRSATG4-ND ADS7229IRSATG4 ADS7229IRSATG4 ADS7229IRSATG4
Product Name ADS7229 Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI, DSP
Package Type QFN,TSSOP 16-VQFN Exposed Pad 16-VQFN Exposed Pad 16-VQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC0808CCVX-NS - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCN - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers