The ADS7229 is a low-power, 12-bit, 1 MSPS analog-to-digital converter with a unipolar input range of 0 V to VREF, featuring a serial SPI/DSP-compatible interface and internal conversion clock. It is available in a 4 × 4 mm QFN-16 package and operates over the industrial temperature range of -40°C to +85°C. The device supports deep, nap, and auto nap power-down modes, and includes software reset and programmable status/polarity EOC/INT outputs. Integral linearity is ±0.5 LSB max, differential linearity is ±0.5 LSB max, and offset error is ±1.25 mV max at 5 V supply. It achieves 73.9 dB SNR and 93.4 dB SFDR at 10 kHz input frequency.
Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface 16-QFN -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)
IC ADC 12BIT SAR 16QFN
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)
IC ADC 12BIT SAR 16QFN
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7229IRSAR | ADS7229IRSAR-ND | ADS7229IRSAR | ADS7229IRSAR | ADS7229IRSAR |
| Product Name | ADS7229 Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI, DSP | ||
| Package Type | QFN,TSSOP | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 0.5000 LSB |