The ADS7229 is a low-power, 12-bit, 1 MSPS analog-to-digital converter with a unipolar input range of 0 V to VREF, featuring a SPI/DSP-compatible serial interface and a maximum sampling rate of 1 MHz at 3 V to 5.5 V analog supply. It includes built-in conversion clock, programmable status/polarity EOC/INT, and multiple power-down modes. The device is available in a 4 × 4 mm QFN-16 or TSSOP-16 package and is fully specified for operation from -40°C to +85°C. DC performance includes ±0.5 LSB maximum INL and DNL, with offset error up to ±1.25 mV at 5 V. AC performance at 10 kHz includes 73.9 dB SNR, 93.4 dB SFDR, and -88.5 dB THD. The ADS7229IPWG4 variant is a TSSOP-16 package option with a RoHS-compliant lead finish and is supported for production.
Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface 16-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7229IPWG4 |
| Product Name | ADS7229 Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface |
| Interface Type | Serial; SPI |
| Package Type | QFN,TSSOP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 0.5000 LSB |