Texas Instruments ADS7223 12-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC ADS7223SRHBT

Description
12-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC 32-VQFN -40 to 125
Request a Quote Datasheet
Description
12-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC 32-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7223 12-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC - ADS7223SRHBT - Texas Instruments
Dallas, TX, United States
ADS7223 12-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC
ADS7223SRHBT
ADS7223 12-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC ADS7223SRHBT
12-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC 32-VQFN -40 to 125

12-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC 32-VQFN -40 to 125

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7223SRHBT - 1141824-ADS7223SRHBT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7223SRHBT
1141824-ADS7223SRHBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7223SRHBT 1141824-ADS7223SRHBT
Manufacturer: Texas Instruments Win Source Part Number: 1141824-ADS7223SRHBT Packaging: Reel Mounting Style: SMD Features: Simultaneous Sampling Configuration: MUX-S/H-ADC Number of Inputs: 4, 8 Input Type: Differential, Pseudo-Differential Architecture: SAR Sampling Rate (Per Second): 1M Data Interface: SPI Number of A/D Converters: 2 Reference Type: External, Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: ADS7223 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 2.7V ~ 5.5V Supply Voltage , Digital: 2.3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1141824-ADS7223SRHBT
Packaging: Reel
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Input Type: Differential, Pseudo-Differential
Architecture: SAR
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External, Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: ADS7223
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.3V ~ 5.5V

Buy Now Datasheet
Singapore, Singapore
QFN Analog-to-Digital Converter IC
700-ADS7223SRHBT
QFN Analog-to-Digital Converter IC 700-ADS7223SRHBT
12-bit 1MSPS SAR ADC, 4 Ch, SPI, Diff, QFN Product overview: ADS7223SRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7223SRHBT can be used for catalog matching and distributor lookup.

12-bit 1MSPS SAR ADC, 4 Ch, SPI, Diff, QFN Product overview: ADS7223SRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7223SRHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-28186-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-28186-1-ND
Analog to Digital Converters (ADC) 296-28186-1-ND
12 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)

12 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-28186-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-28186-2-ND
Analog to Digital Converters (ADC) 296-28186-2-ND
12 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)

12 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7223SRHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7223SRHBT
Analog to Digital Converters (ADC) ADS7223SRHBT
12 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)

12 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7223SRHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7223SRHBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7223SRHBT
IC ADC 12BIT SAR 32VQFN

IC ADC 12BIT SAR 32VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7223SRHBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7223SRHBT
Data Acquisition - Analog to Digital Converters (ADC) ADS7223SRHBT
IC ADC 12BIT SAR 32VQFN

IC ADC 12BIT SAR 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7223SRHBT 1141824-ADS7223SRHBT 700-ADS7223SRHBT 296-28186-1-ND 296-28186-2-ND ADS7223SRHBT ADS7223SRHBT ADS7223SRHBT
Product Name ADS7223 12-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7223SRHBT QFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial SPI; SPI SPI SPI; SPI SPI; SPI SPI; SPI
Package Type VQFN QFN 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers