Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7138IRTER

Description
Win Source Part Number: 1352651-ADS7138IRTER Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Internal Oscillator Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Base Product Number: ADS7138 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: MUX-ADC Number of Inputs: 8 Input Type: Single Ended Architecture: SAR Number of Bits: 12 Data Interface: I²C Reference Type: External Voltage - Supply, Analog: 2.35V ~ 5.5V Voltage - Supply, Digital: 1.65V ~ 5.5V Number of A/D Converters: 1
Request a Quote Datasheet
Description
Win Source Part Number: 1352651-ADS7138IRTER Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Internal Oscillator Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Base Product Number: ADS7138 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: MUX-ADC Number of Inputs: 8 Input Type: Single Ended Architecture: SAR Number of Bits: 12 Data Interface: I²C Reference Type: External Voltage - Supply, Analog: 2.35V ~ 5.5V Voltage - Supply, Digital: 1.65V ~ 5.5V Number of A/D Converters: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1352651-ADS7138IRTER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1352651-ADS7138IRTER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1352651-ADS7138IRTER
Win Source Part Number: 1352651-ADS7138IRTER Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Internal Oscillator Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Base Product Number: ADS7138 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: MUX-ADC Number of Inputs: 8 Input Type: Single Ended Architecture: SAR Number of Bits: 12 Data Interface: I²C Reference Type: External Voltage - Supply, Analog: 2.35V ~ 5.5V Voltage - Supply, Digital: 1.65V ~ 5.5V Number of A/D Converters: 1

Win Source Part Number: 1352651-ADS7138IRTER
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Features: Internal Oscillator
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Base Product Number: ADS7138
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: MUX-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Data Interface: I²C
Reference Type: External
Voltage - Supply, Analog: 2.35V ~ 5.5V
Voltage - Supply, Digital: 1.65V ~ 5.5V
Number of A/D Converters: 1

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7138IRTERCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7138IRTERCT-ND
Analog to Digital Converters (ADC) 296-ADS7138IRTERCT-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7138IRTERTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7138IRTERTR-ND
Analog to Digital Converters (ADC) 296-ADS7138IRTERTR-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7138IRTERDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7138IRTERDKR-ND
Analog to Digital Converters (ADC) 296-ADS7138IRTERDKR-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS7138IRTER
Analog-to-Digital Converter IC 700-ADS7138IRTER
8-channel, 140-kSPS, 12-bit analog-to-digital converter (ADC) with I2C, GPIOs and CRC 16-WQFN -40 to 125 Product overview: ADS7138IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7138IRTER can be used for catalog matching and distributor lookup.

8-channel, 140-kSPS, 12-bit analog-to-digital converter (ADC) with I2C, GPIOs and CRC 16-WQFN -40 to 125 Product overview: ADS7138IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7138IRTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7138IRTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7138IRTER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7138IRTER
IC ADC 12BIT SAR 16WQFN

IC ADC 12BIT SAR 16WQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS7138IRTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7138IRTER
Analog to Digital Converters (ADC) ADS7138IRTER
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7138IRTER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7138IRTER
Data Acquisition - Analog to Digital Converters (ADC) ADS7138IRTER
IC ADC 12BIT SAR 16WQFN

IC ADC 12BIT SAR 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1352651-ADS7138IRTER 296-ADS7138IRTERCT-ND 296-ADS7138IRTERTR-ND 296-ADS7138IRTERDKR-ND 700-ADS7138IRTER ADS7138IRTER ADS7138IRTER ADS7138IRTER
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type I²C I2C; I2C I2C; I2C I2C; I2C I2C; I²C
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Packing Method Cut Tape (CT) Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Pins 16 16 16
Unlock Full Specs
to access all available technical data

Similar Products

ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937D-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Analogue to Digital Converters - 1923233P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 12 bits
ADC Type SAR; SAR
View Details