Texas Instruments Standard Linear and Logic Adc, Aec-Q100, Sar, 12Bit, 2Msps, Vssop; Resolution (Bits) Texas Instruments ADS7049QDCURQ1

Description
ADC, AEC-Q100, SAR, 12BIT, 2MSPS, VSSOP; Resolution (Bits):12bit; Sampling Rate:2MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.35V; Supply Voltage Max:3.6V; ADC / DAC CaseRoHS Compliant: Yes
Datasheet
Description
ADC, AEC-Q100, SAR, 12BIT, 2MSPS, VSSOP; Resolution (Bits):12bit; Sampling Rate:2MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.35V; Supply Voltage Max:3.6V; ADC / DAC CaseRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, Aec-Q100, Sar, 12Bit, 2Msps, Vssop; Resolution (Bits) Texas Instruments - 26AJ5082 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Aec-Q100, Sar, 12Bit, 2Msps, Vssop; Resolution (Bits) Texas Instruments
26AJ5082
Adc, Aec-Q100, Sar, 12Bit, 2Msps, Vssop; Resolution (Bits) Texas Instruments 26AJ5082
ADC, AEC-Q100, SAR, 12BIT, 2MSPS, VSSOP; Resolution (Bits):12bit; Sampling Rate:2MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.35V; Supply Voltage Max:3.6V; ADC / DAC CaseRoHS Compliant: Yes

ADC, AEC-Q100, SAR, 12BIT, 2MSPS, VSSOP; Resolution (Bits):12bit; Sampling Rate:2MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.35V; Supply Voltage Max:3.6V; ADC / DAC CaseRoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS7049QDCURQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7049QDCURQ1
Analog to Digital Converters (ADC) ADS7049QDCURQ1
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 26AJ5082 ADS7049QDCURQ1
Product Name Adc, Aec-Q100, Sar, 12Bit, 2Msps, Vssop; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details