Texas Instruments High-Performance Analog 3.6V 1.3mA Analog-to-Digital Converter IC ADS7046IRUGR

Description
12-Bit SAR ADC, 3MSPS, 1.65-3.6V, 1.3mA, 8-X2QFN Product overview: ADS7046IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 1.3mA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.6V, 1.3mA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7046IRUGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12-Bit SAR ADC, 3MSPS, 1.65-3.6V, 1.3mA, 8-X2QFN Product overview: ADS7046IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 1.3mA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.6V, 1.3mA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7046IRUGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V 1.3mA Analog-to-Digital Converter IC
700-ADS7046IRUGR
3.6V 1.3mA Analog-to-Digital Converter IC 700-ADS7046IRUGR
12-Bit SAR ADC, 3MSPS, 1.65-3.6V, 1.3mA, 8-X2QFN Product overview: ADS7046IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 1.3mA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.6V, 1.3mA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7046IRUGR can be used for catalog matching and distributor lookup.

12-Bit SAR ADC, 3MSPS, 1.65-3.6V, 1.3mA, 8-X2QFN Product overview: ADS7046IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 1.3mA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.6V, 1.3mA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7046IRUGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-48818-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48818-2-ND
Analog to Digital Converters (ADC) 296-48818-2-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-48818-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48818-6-ND
Analog to Digital Converters (ADC) 296-48818-6-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-48818-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48818-1-ND
Analog to Digital Converters (ADC) 296-48818-1-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
979367-ADS7046IRUGR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 979367-ADS7046IRUGR
Win Source Part Number: 979367-ADS7046IRUGR Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 3M Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Voltage - Supply, Analog: 2.35V ~ 3.6V Voltage - Supply, Digital: 1.65V ~ 3.6V Package / Case: 8-XFQFN Supplier Device Package: 8-X2QFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: ADS7046IRUGR-ND,296- 48818-1,296-48818-2, 296-48818-6 Base Product Number: ADS7046

Win Source Part Number: 979367-ADS7046IRUGR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 3M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 2.35V ~ 3.6V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Package / Case: 8-XFQFN
Supplier Device Package: 8-X2QFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: ADS7046IRUGR-ND,296-48818-1,296-48818-2,296-48818-6
Base Product Number: ADS7046

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7046IRUGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7046IRUGR
Analog to Digital Converters (ADC) ADS7046IRUGR
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7046IRUGR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7046IRUGR
Data Acquisition - Analog to Digital Converters (ADC) ADS7046IRUGR
IC ADC 12BIT SAR 8X2QFN

IC ADC 12BIT SAR 8X2QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7046IRUGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7046IRUGR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7046IRUGR
IC ADC 12BIT SAR 8X2QFN

IC ADC 12BIT SAR 8X2QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS7046IRUGR 296-48818-2-ND 296-48818-6-ND 296-48818-1-ND 979367-ADS7046IRUGR ADS7046IRUGR ADS7046IRUGR ADS7046IRUGR
Product Name 3.6V 1.3mA Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type 8-XFQFN 8-XFQFN 8-XFQFN 8-XFQFN 8-XFQFN
Packing Method Tape Reel Digi-Reel® Cut Tape (CT) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers