Ultra low power & Ultra Small Size 12-bit, 1 Msps SAR ADC with SPI interface 8-X2QFN -40 to 125
12-Bit 1MSPS Ultra-Low-Power Ultra-Small-Size SAR ADC With SPI Interface 8-X2QFN -40 to 125 Product overview: ADS7042IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7042IRUGR can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)
Manufacturer: Texas Instruments
Win Source Part Number: 1141823-ADS7042IRUGR
Packaging: Reel
Mounting Style: SMT
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 8-X2QFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-XFQFN
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 1.65V ~ 3.6V
Supply Voltage , Digital: 1.65V ~ 3.6V
IC ADC 12BIT SAR 8X2QFN
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)
IC ADC 12BIT SAR 8X2QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7042IRUGR | 700-ADS7042IRUGR | 296-38531-2-ND | 296-38531-6-ND | 296-38531-1-ND | 1141823-ADS7042IRUGR | ADS7042IRUGR | ADS7042IRUGR | ADS7042IRUGR |
| Product Name | ADS7042 Ultra low power & Ultra Small Size 12-bit, 1 Msps SAR ADC with SPI interface | Low-Power Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7042IRUGR | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | US8,X2QFN | 8-XFQFN | 8-XFQFN | 8-XFQFN | 8-XFQFN | 8-XFQFN | |||
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB |