Texas Instruments ADS7040 Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended ADS7040IRUGR

Description
Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended 8-X2QFN -40 to 125
Request a Quote Datasheet
Description
Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended 8-X2QFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7040 Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended - ADS7040IRUGR - Texas Instruments
Dallas, TX, United States
ADS7040 Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended
ADS7040IRUGR
ADS7040 Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended ADS7040IRUGR
Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended 8-X2QFN -40 to 125

Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended 8-X2QFN -40 to 125

Buy Now Datasheet
 - ADS7040IRUGR - Rochester Electronics
Newburyport, MA, United States
ADS7040 Ultra-Low-Power Ultra-Small-Size SAR ADC 8 Bit, 1MSPS, Single Ended

ADS7040 Ultra-Low-Power Ultra-Small-Size SAR ADC 8 Bit, 1MSPS, Single Ended

Supplier's Site Datasheet
Singapore, Singapore
Low-Power 8-bit 8 bit Analog-to-Digital Converter IC
700-ADS7040IRUGR
Low-Power 8-bit 8 bit Analog-to-Digital Converter IC 700-ADS7040IRUGR
Ultra-low-power, ultra-small-size SAR ADC, 8 bit, 1 MSPS, single ended 8-X2QFN -40 to 125 Product overview: ADS7040IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 8 bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, 8-bit, 8 bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7040IRUGR can be used for catalog matching and distributor lookup.

Ultra-low-power, ultra-small-size SAR ADC, 8 bit, 1 MSPS, single ended 8-X2QFN -40 to 125 Product overview: ADS7040IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 8 bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, 8-bit, 8 bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7040IRUGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7040IRUGR - 805599-ADS7040IRUGR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7040IRUGR
805599-ADS7040IRUGR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7040IRUGR 805599-ADS7040IRUGR
Manufacturer: Texas Instruments Win Source Part Number: 805599-ADS7040IRUGR Packaging: Reel Mounting Style: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 8 Sampling Rate (Per Second): 1M Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Voltage - Supply, Analog: 1.65V ~ 3.6V Voltage - Supply, Digital: 1.65V ~ 3.6V Supplier Device Package: 8-X2QFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-XFQFN Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 805599-ADS7040IRUGR
Packaging: Reel
Mounting Style: Surface Mount
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 8
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 1.65V ~ 3.6V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Supplier Device Package: 8-X2QFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-XFQFN
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Analog to Digital Converters (ADC) - 296-38605-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38605-1-ND
Analog to Digital Converters (ADC) 296-38605-1-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-38605-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38605-6-ND
Analog to Digital Converters (ADC) 296-38605-6-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-38605-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38605-2-ND
Analog to Digital Converters (ADC) 296-38605-2-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7040IRUGR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7040IRUGR
Data Acquisition - Analog to Digital Converters (ADC) ADS7040IRUGR
IC ADC 8BIT SAR 8X2QFN

IC ADC 8BIT SAR 8X2QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7040IRUGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7040IRUGR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7040IRUGR
IC ADC 8BIT SAR 8X2QFN

IC ADC 8BIT SAR 8X2QFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS7040IRUGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7040IRUGR
Analog to Digital Converters (ADC) ADS7040IRUGR
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7040IRUGR ADS7040IRUGR 700-ADS7040IRUGR 805599-ADS7040IRUGR 296-38605-1-ND 296-38605-6-ND 296-38605-2-ND ADS7040IRUGR ADS7040IRUGR ADS7040IRUGR
Product Name ADS7040 Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended Low-Power 8-bit 8 bit Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7040IRUGR Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type US8,X2QFN X2QFN8 8-XFQFN 8-XFQFN 8-XFQFN 8-XFQFN 8-XFQFN
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC1034CIWMX - Rochester Electronics
Specs
Interface Type Serial
Package Type PDSO20
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Analog to Digital Converters (ADC) - ADC0811CCJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC108S052CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers