8-channel, 1-MSPS, 12-bit analog-to-digital converter (ADC) with SPI, GPIOs and CRC 16-WQFN -40 to 125 Product overview: ADS7038IRTET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7038IRTET can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Number of Bits: 12
Sampling Rate (Per Second): 1M
Number of Inputs: 8
Input Type: Single Ended
Data Interface: SPI
Configuration: Configuration
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
IC ADC 12BIT SAR 16WQFN
IC ADC 12BIT SAR 16WQFN
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS7038IRTET | 296-ADS7038IRTETTR-ND | 296-ADS7038IRTETDKR-ND | 296-ADS7038IRTETCT-ND | ADS7038IRTET | ADS7038IRTET | ADS7038IRTET | |
| Product Name | Analog-to-Digital Converter IC | Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Sample Rate | 1000 kSamples/Sec | 1000 kSamples/Sec | 1000 kSamples/Sec | 1000 kSamples/Sec | 1000 kSamples/Sec | |||
| Package Type | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |||
| Packing Method | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) |