Quad 14-bit 125MSPS ADC with serialized LVDS output 64-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 198775-ADS6445IRGCR
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 14
Data Interface: LVDS - Serial
Number of A/D Converters: 4
Reference Type: External, Internal
Family Name: ADS6445
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 125M
Alternative Parts (Cross-Reference): AD15452BBC; AD9229BCP-65; AD9229BCPZRL7-65;
Introduction Date: April 01, 2007
ECCN: 3A991.c.3
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
ADS6445 Quad-Channel, 14-Bit, 125-MSPS Analog-to-Digital Converter (ADC)
14-Bit 125MSPS Quad Diff ADC, LVDS, VQFN Product overview: ADS6445IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6445IRGCR can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
IC ADC 14BIT PIPELINED 64VQFN
IC ADC 14BIT PIPELINED 64VQFN
Bit Analog to Digital Converter Input
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6445IRGCR | 198775-ADS6445IRGCR | ADS6445IRGCR | 700-ADS6445IRGCR | ADS6445IRGCR-ND | ADS6445IRGCR | ADS6445IRGCR | ADS6445IRGCR | ADS6445IRGCR |
| Product Name | ADS6445 Quad 14-bit 125MSPS ADC with serialized LVDS output | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6445IRGCR | Quad VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | Serial; LVDS - Serial | LVDS, Serial | Serial | Serial; LVDS - Serial | Serial | |||
| Package Type | VQFN | 64-VQFN (9x9) | VQFN64 | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||||
| DNL | 2.5 LSB |