The ADS6442 is a quad-channel, 14-bit analog-to-digital converter with a 65 MSPS sampling rate and serialized LVDS outputs, designed for high-density integration in applications such as base-station IF receivers and medical imaging. It is packaged in a 64-pin QFN (9 mm × 9 mm) and operates over the industrial temperature range of -40°C to 85°C. The device features an internal reference, programmable gain up to 6 dB fine gain, and supports sine, LVCMOS, LVPECL, and LVDS clock inputs. Each channel consumes 265 mW at 65 MSPS, with a SINAD of 74.3 dBFS and SFDR of 84 dBc at a 10 MHz input signal with 0 dB gain. The output format is selectable as MSB or LSB first, with two-wire LVDS serialization that reduces interface pin count. It operates from a 3.3-V analog and digital supply.
Quad 14-bit 65MSPS ADC with serialized LVDS output 64-VQFN -40 to 85
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
IC ADC 14BIT PIPELINED 64VQFN
IC ADC 14BIT PIPELINED 64VQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6442IRGC25 | ADS6442IRGC25-ND | ADS6442IRGC25 | ADS6442IRGC25 | ADS6442IRGC25 |
| Product Name | ADS6442 Quad 14-bit 65MSPS ADC with serialized LVDS output | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Serial | Serial | Serial; LVDS - Serial | |
| Package Type | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 14 bits | 14 bits | 14 bits | ||
| DNL | 0.5000 LSB |