Quad 12-bit 105MSPS ADC with serialized LVDS output 64-VQFN -40 to 85
12-Bit 105MSPS Quad ADC, Differential, LVDS, VQFN Product overview: ADS6424IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6424IRGCR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1141815-ADS6424IRGCR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 64-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 3 V ~ 3.6 V
Resolution: 12
Number of Converters: 4
Family Name: ADS6424
Categories: Integrated Circuits (ICs)
Sampling Rate: 105M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): AD9229ABCPZRL7-65; AD15452BBC; AD9229BCPZRL7-65;
Introduction Date: April 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
ADC, Proprietary Method, 12-Bit, 1 Func, 4 Channel, Serial Access, PQCC64
IC ADC 12BIT PIPELINED 64VQFN
IC ADC 12BIT PIPELINED 64VQFN
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6424IRGCR | 700-ADS6424IRGCR | 1141815-ADS6424IRGCR | ADS6424IRGCR-ND | ADS6424IRGCR | ADS6424IRGCR | ADS6424IRGCR | ADS6424IRGCR |
| Product Name | ADS6424 Quad 12-bit 105MSPS ADC with serialized LVDS output | Quad VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6424IRGCR | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | LVDS, Serial | Serial; LVDS - Serial | Serial | Serial | Serial; LVDS - Serial | Serial | |
| Package Type | VQFN | VQFN | 64-VFQFN Exposed Pad | LCC64 | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| DNL | 2 LSB |