The ADS6423 is a quad-channel, 12-bit, 80 MSPS analog-to-digital converter with serialized LVDS outputs, designed for high-density system integration. It operates from a single 3.3-V supply and is packaged in a 64-pin QFN (9 mm × 9 mm) with an industrial temperature range of -40°C to 85°C. The device includes programmable gain options up to 6 dB and supports both internal and external reference modes. Output data is serialized over two LVDS pairs per channel, reducing interface complexity, and includes programmable termination and output current settings to improve signal integrity. The part is pin-compatible with the 14-bit ADS644X family and requires no external decoupling for references.
Quad 12-bit 80MSPS ADC with serialized LVDS output 64-VQFN -40 to 85
12-Bit 80MSPS Quad ADC, LVDS, VQFN Product overview: ADS6423IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6423IRGCT can be used for catalog matching and distributor lookup.
ADS6423 Quad-Channel, 12-Bit, 80-MSPS Analog-to-Digital Converter (ADC)
Manufacturer: Texas Instruments
Win Source Part Number: 1141814-ADS6423IRGCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 64-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 3 V ~ 3.6 V
Resolution: 12
Number of Converters: 4
Family Name: ADS6423
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): AD9229ABCPZ-50; AD9229BCPZRL7-50; AD9229BCPZ-50;
Introduction Date: April 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
IC ADC 12BIT PIPELINED 64VQFN
IC ADC 12BIT PIPELINED 64VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6423IRGCT | 700-ADS6423IRGCT | ADS6423IRGCT | 1141814-ADS6423IRGCT | 296-22081-2-ND | ADS6423IRGCT | ADS6423IRGCT | ADS6423IRGCT |
| Product Name | ADS6423 Quad 12-bit 80MSPS ADC with serialized LVDS output | Quad VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6423IRGCT | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | LVDS, Serial | Serial; LVDS - Serial | Serial | Serial | Serial; LVDS - Serial | ||
| Package Type | VQFN | VQFN | VQFN64 | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| DNL | 1.8 LSB |