Texas Instruments ADS6422 Quad 12-bit 65MSPS ADC with serialized LVDS output ADS6422IRGCR

Description
Quad 12-bit 65MSPS ADC with serialized LVDS output 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Quad 12-bit 65MSPS ADC with serialized LVDS output 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS6422 Quad 12-bit 65MSPS ADC with serialized LVDS output - ADS6422IRGCR - Texas Instruments
Dallas, TX, United States
ADS6422 Quad 12-bit 65MSPS ADC with serialized LVDS output
ADS6422IRGCR
ADS6422 Quad 12-bit 65MSPS ADC with serialized LVDS output ADS6422IRGCR
Quad 12-bit 65MSPS ADC with serialized LVDS output 64-VQFN -40 to 85

Quad 12-bit 65MSPS ADC with serialized LVDS output 64-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6422IRGCR
1141811-ADS6422IRGCR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6422IRGCR 1141811-ADS6422IRGCR
Manufacturer: Texas Instruments Win Source Part Number: 1141811-ADS6422IRGCR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 64-VFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 4 Operating Supply Voltage: 3 V ~ 3.6 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Serial Reference Type: External, Internal Voltage - Supply, Digital: 3 V ~ 3.6 V Resolution: 12 Number of Converters: 4 Family Name: ADS6422 Categories: Integrated Circuits (ICs) Sampling Rate: 65M Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): AD9229ABCPZRL7-65; AD9229ABCPZRL7-50; AD15452BBC; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141811-ADS6422IRGCR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 64-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 3 V ~ 3.6 V
Resolution: 12
Number of Converters: 4
Family Name: ADS6422
Categories: Integrated Circuits (ICs)
Sampling Rate: 65M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): AD9229ABCPZRL7-65; AD9229ABCPZRL7-50; AD15452BBC;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad VQFN Analog-to-Digital Converter IC
700-ADS6422IRGCR
Quad VQFN Analog-to-Digital Converter IC 700-ADS6422IRGCR
12-Bit 65MSPS Quad ADC, LVDS, VQFN Product overview: ADS6422IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6422IRGCR can be used for catalog matching and distributor lookup.

12-Bit 65MSPS Quad ADC, LVDS, VQFN Product overview: ADS6422IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6422IRGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS6422IRGCR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS6422IRGCR-ND
Analog to Digital Converters (ADC) ADS6422IRGCR-ND
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS6422IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS6422IRGCR
Analog to Digital Converters (ADC) ADS6422IRGCR
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS6422IRGCR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS6422IRGCR
Data Acquisition - Analog to Digital Converters (ADC) ADS6422IRGCR
IC ADC 12BIT PIPELINED 64VQFN

IC ADC 12BIT PIPELINED 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS6422IRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS6422IRGCR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS6422IRGCR
IC ADC 12BIT PIPELINED 64VQFN

IC ADC 12BIT PIPELINED 64VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS6422IRGCR 1141811-ADS6422IRGCR 700-ADS6422IRGCR ADS6422IRGCR-ND ADS6422IRGCR ADS6422IRGCR ADS6422IRGCR
Product Name ADS6422 Quad 12-bit 65MSPS ADC with serialized LVDS output Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6422IRGCR Quad VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Serial; LVDS - Serial LVDS, Serial Serial Serial Serial; LVDS - Serial
Package Type VQFN VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
DNL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCWM - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers