Texas Instruments ADS6422 Quad 12-bit 65MSPS ADC with serialized LVDS output ADS6422IRGC25

Description
Quad 12-bit 65MSPS ADC with serialized LVDS output 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Quad 12-bit 65MSPS ADC with serialized LVDS output 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS6422 Quad 12-bit 65MSPS ADC with serialized LVDS output - ADS6422IRGC25 - Texas Instruments
Dallas, TX, United States
ADS6422 Quad 12-bit 65MSPS ADC with serialized LVDS output
ADS6422IRGC25
ADS6422 Quad 12-bit 65MSPS ADC with serialized LVDS output ADS6422IRGC25
Quad 12-bit 65MSPS ADC with serialized LVDS output 64-VQFN -40 to 85

Quad 12-bit 65MSPS ADC with serialized LVDS output 64-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS6422IRGC25
VQFN Analog-to-Digital Converter IC 700-ADS6422IRGC25
12-Bit 4-Ch 65MS/s ADC, LVDS/Serial/Parallel , VQFN, Gold Product overview: ADS6422IRGC25 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6422IRGC25 can be used for catalog matching and distributor lookup.

12-Bit 4-Ch 65MS/s ADC, LVDS/Serial/Parallel, VQFN, Gold Product overview: ADS6422IRGC25 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6422IRGC25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-32018-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-32018-2-ND
Analog to Digital Converters (ADC) 296-32018-2-ND
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS6422IRGC25 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS6422IRGC25
Data Acquisition - Analog to Digital Converters (ADC) ADS6422IRGC25
IC ADC 12BIT PIPELINED 64VQFN

IC ADC 12BIT PIPELINED 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS6422IRGC25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS6422IRGC25
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS6422IRGC25
IC ADC 12BIT PIPELINED 64VQFN

IC ADC 12BIT PIPELINED 64VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS6422IRGC25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS6422IRGC25
Analog to Digital Converters (ADC) ADS6422IRGC25
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS6422IRGC25 700-ADS6422IRGC25 296-32018-2-ND ADS6422IRGC25 ADS6422IRGC25 ADS6422IRGC25
Product Name ADS6422 Quad 12-bit 65MSPS ADC with serialized LVDS output VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI LVDS, Serial, Parallel Serial Serial; LVDS - Serial Serial
Package Type VQFN VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
DNL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08351CIMTCE/NOPB - Acme Chip Technology Co., Limited
Specs
Package Type 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - ADC0819CCV - Rochester Electronics
Specs
Interface Type Serial
Package Type LDCC28
Packing Method Tube; Tube
View Details
4 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers