Dual 14-bit ADC family with sample rates up to 125 MSPS, the ADS62P42 operates at 65 MSPS and offers selectable DDR LVDS or CMOS outputs in a 64-pin VQFN package measuring 9mm × 9mm. It operates over the industrial temperature range of -40°C to 85°C and includes internal and external reference support, digital offset and fine gain correction, decimation by 2/4/8, and programmable filters. The device supports clock inputs down to 400 mVpp and features a clock duty cycle stabilizer.
Dual 14-bit 65MSPS ADC with selectable DDR LVDS or CMOS outputs 64-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS62P42IRGCTG4 |
| Product Name | ADS62P42 Dual 14-bit 65MSPS ADC with selectable DDR LVDS or CMOS outputs |
| Interface Type | Serial; Parallel; SPI |
| Package Type | VQFN |
| Screening Level | Catalog |
| Resolution | 14 bits |
| DNL | 0.4000 LSB |