Texas Instruments ADS62P25 Dual 12-bit 125MSPS ADC with selectable DDR LVDS or CMOS outputs ADS62P25IRGCR

Description
Dual 12-bit 125MSPS ADC with selectable DDR LVDS or CMOS outputs 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual 12-bit 125MSPS ADC with selectable DDR LVDS or CMOS outputs 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS62P25 Dual 12-bit 125MSPS ADC with selectable DDR LVDS or CMOS outputs - ADS62P25IRGCR - Texas Instruments
Dallas, TX, United States
ADS62P25 Dual 12-bit 125MSPS ADC with selectable DDR LVDS or CMOS outputs
ADS62P25IRGCR
ADS62P25 Dual 12-bit 125MSPS ADC with selectable DDR LVDS or CMOS outputs ADS62P25IRGCR
Dual 12-bit 125MSPS ADC with selectable DDR LVDS or CMOS outputs 64-VQFN -40 to 85

Dual 12-bit 125MSPS ADC with selectable DDR LVDS or CMOS outputs 64-VQFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS62P25IRGCR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS62P25IRGCR-ND
Analog to Digital Converters (ADC) ADS62P25IRGCR-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS62P25IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS62P25IRGCR
Analog to Digital Converters (ADC) ADS62P25IRGCR
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P25IRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS62P25IRGCR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS62P25IRGCR
IC ADC 12BIT PIPELINED 64VQFN

IC ADC 12BIT PIPELINED 64VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS62P25IRGCR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS62P25IRGCR
Data Acquisition - Analog to Digital Converters (ADC) ADS62P25IRGCR
IC ADC 12BIT PIPELINED 64VQFN

IC ADC 12BIT PIPELINED 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS62P25IRGCR ADS62P25IRGCR-ND ADS62P25IRGCR ADS62P25IRGCR ADS62P25IRGCR
Product Name ADS62P25 Dual 12-bit 125MSPS ADC with selectable DDR LVDS or CMOS outputs Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel Parallel; LVDS - Parallel, Parallel
Package Type VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
DNL 0.8000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
8-bit DIP Analog-to-Digital Converter IC - 700-ADC08832IN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 8
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D500CIYB/S7002554 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers