Texas Instruments ADS6245 Dual 14-bit 125MSPS ADC with serialized LVDS output ADS6245IRGZR

Description
Dual 14-bit 125MSPS ADC with serialized LVDS output 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual 14-bit 125MSPS ADC with serialized LVDS output 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS6245 Dual 14-bit 125MSPS ADC with serialized LVDS output - ADS6245IRGZR - Texas Instruments
Dallas, TX, United States
ADS6245 Dual 14-bit 125MSPS ADC with serialized LVDS output
ADS6245IRGZR
ADS6245 Dual 14-bit 125MSPS ADC with serialized LVDS output ADS6245IRGZR
Dual 14-bit 125MSPS ADC with serialized LVDS output 48-VQFN -40 to 85

Dual 14-bit 125MSPS ADC with serialized LVDS output 48-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6245IRGZR
077778-ADS6245IRGZR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6245IRGZR 077778-ADS6245IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 077778-ADS6245IRGZR Packaging: Reel - TR Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Number of Bits: 14 Data Interface: LVDS - Serial Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (7x7) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Sampling Rate: 125M Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 077778-ADS6245IRGZR
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 14
Data Interface: LVDS - Serial
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 125M
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Analog-to-Digital Converter IC
700-ADS6245IRGZR
Dual VQFN Analog-to-Digital Converter IC 700-ADS6245IRGZR
14-Bit 125MSPS Dual-Ch LVDS ADC, VQFN Product overview: ADS6245IRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6245IRGZR can be used for catalog matching and distributor lookup.

14-Bit 125MSPS Dual-Ch LVDS ADC, VQFN Product overview: ADS6245IRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6245IRGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS6245IRGZR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS6245IRGZR-ND
Analog to Digital Converters (ADC) ADS6245IRGZR-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS6245IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS6245IRGZR
Analog to Digital Converters (ADC) ADS6245IRGZR
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS6245IRGZR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS6245IRGZR
Data Acquisition - Analog to Digital Converters (ADC) ADS6245IRGZR
IC ADC 14BIT PIPELINED 48VQFN

IC ADC 14BIT PIPELINED 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS6245IRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS6245IRGZR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS6245IRGZR
IC ADC 14BIT PIPELINED 48VQFN

IC ADC 14BIT PIPELINED 48VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS6245IRGZR 077778-ADS6245IRGZR 700-ADS6245IRGZR ADS6245IRGZR-ND ADS6245IRGZR ADS6245IRGZR ADS6245IRGZR
Product Name ADS6245 Dual 14-bit 125MSPS ADC with serialized LVDS output Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6245IRGZR Dual VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Serial; LVDS - Serial LVDS, Serial Serial Serial Serial; LVDS - Serial
Package Type VQFN 48-VQFN (7x7) VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
DNL 2.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC101C027 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Function - ADC101C027CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers