Texas Instruments ADS6244 Dual 14-bit 105MSPS ADC with serialized LVDS output ADS6244IRGZR

Description
Dual 14-bit 105MSPS ADC with serialized LVDS output 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual 14-bit 105MSPS ADC with serialized LVDS output 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS6244 Dual 14-bit 105MSPS ADC with serialized LVDS output - ADS6244IRGZR - Texas Instruments
Dallas, TX, United States
ADS6244 Dual 14-bit 105MSPS ADC with serialized LVDS output
ADS6244IRGZR
ADS6244 Dual 14-bit 105MSPS ADC with serialized LVDS output ADS6244IRGZR
Dual 14-bit 105MSPS ADC with serialized LVDS output 48-VQFN -40 to 85

Dual 14-bit 105MSPS ADC with serialized LVDS output 48-VQFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS6244IRGZR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS6244IRGZR-ND
Analog to Digital Converters (ADC) ADS6244IRGZR-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS6244IRGZR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS6244IRGZR
Data Acquisition - Analog to Digital Converters (ADC) ADS6244IRGZR
IC ADC 14BIT PIPELINED 48VQFN

IC ADC 14BIT PIPELINED 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS6244IRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS6244IRGZR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS6244IRGZR
IC ADC 14BIT PIPELINED 48VQFN

IC ADC 14BIT PIPELINED 48VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS6244IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS6244IRGZR
Analog to Digital Converters (ADC) ADS6244IRGZR
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS6244IRGZR ADS6244IRGZR-ND ADS6244IRGZR ADS6244IRGZR ADS6244IRGZR
Product Name ADS6244 Dual 14-bit 105MSPS ADC with serialized LVDS output Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Serial Serial; LVDS - Serial Serial
Package Type VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits
DNL 2.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers