Dual 14-bit ADC with serial LVDS outputs operating at 105 MSPS, in a 48-pin QFN package measuring 7 mm × 7 mm, designed for applications such as base-station IF receivers and medical imaging. It supports a 3.3 V analog and digital supply, includes programmable gain up to 6 dB, and operates over the industrial temperature range of -40°C to 85°C.
Dual 14-bit 105MSPS ADC with serialized LVDS output 48-VQFN -40 to 85
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
IC ADC 14BIT PIPELINED 48VQFN
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
IC ADC 14BIT PIPELINED 48VQFN
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6244IRGZ25 | ADS6244IRGZ25-ND | ADS6244IRGZ25 | ADS6244IRGZ25 | ADS6244IRGZ25 |
| Product Name | ADS6244 Dual 14-bit 105MSPS ADC with serialized LVDS output | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Serial | Serial | Serial; LVDS - Serial | |
| Package Type | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 14 bits | 14 bits | 14 bits | ||
| DNL | 2.5 LSB |