Texas Instruments ADS6243 Dual 14-bit 80MSPS ADC with serialized LVDS output ADS6243IRGZ25

Description
Dual 14-bit 80MSPS ADC with serialized LVDS output 48-VQFN -40 to 85
Request a Quote
Description
Dual 14-bit 80MSPS ADC with serialized LVDS output 48-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual-channel 14-bit 80 MSPS analog-to-digital converter with serialized LVDS outputs in a 48-pin QFN package measuring 7 mm × 7 mm, operating over the industrial temperature range of -40°C to 85°C, with a 3.3 V analog and digital supply, programmable gain up to 6 dB, and internal or external reference support.

Datasheet Summary
Powered by GS/AI

Dual-channel 14-bit 80 MSPS analog-to-digital converter with serialized LVDS outputs in a 48-pin QFN package measuring 7 mm × 7 mm, operating over the industrial temperature range of -40°C to 85°C, with a 3.3 V analog and digital supply, programmable gain up to 6 dB, and internal or external reference support.

Suppliers

Company
Product
Description
Supplier Links
ADS6243 Dual 14-bit 80MSPS ADC with serialized LVDS output - ADS6243IRGZ25 - Texas Instruments
Dallas, TX, United States
ADS6243 Dual 14-bit 80MSPS ADC with serialized LVDS output
ADS6243IRGZ25
ADS6243 Dual 14-bit 80MSPS ADC with serialized LVDS output ADS6243IRGZ25
Dual 14-bit 80MSPS ADC with serialized LVDS output 48-VQFN -40 to 85

Dual 14-bit 80MSPS ADC with serialized LVDS output 48-VQFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS6243IRGZ25-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS6243IRGZ25-ND
Analog to Digital Converters (ADC) ADS6243IRGZ25-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS6243IRGZ25 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS6243IRGZ25
Data Acquisition - Analog to Digital Converters (ADC) ADS6243IRGZ25
IC ADC 14BIT PIPELINED 48VQFN

IC ADC 14BIT PIPELINED 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS6243IRGZ25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS6243IRGZ25
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS6243IRGZ25
IC ADC 14BIT PIPELINED 48VQFN

IC ADC 14BIT PIPELINED 48VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS6243IRGZ25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS6243IRGZ25
Analog to Digital Converters (ADC) ADS6243IRGZ25
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS6243IRGZ25 ADS6243IRGZ25-ND ADS6243IRGZ25 ADS6243IRGZ25 ADS6243IRGZ25
Product Name ADS6243 Dual 14-bit 80MSPS ADC with serialized LVDS output Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Serial Serial; LVDS - Serial Serial
Package Type VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits
DNL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC10D1500 Low Power, 10-Bit, Dual 1.5 GSPS or Single 3.0 GSPS ADC - ADC10D1500CIUT - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Catalog
View Details
7 suppliers
ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVSX/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers
ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function - ADC081C027CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers