Texas Instruments ADS6225 Dual 12-bit 125MSPS ADC with serialized LVDS output ADS6225IRGZ25

Description
Dual 12-bit 125MSPS ADC with serialized LVDS output 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual 12-bit 125MSPS ADC with serialized LVDS output 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS6225 Dual 12-bit 125MSPS ADC with serialized LVDS output - ADS6225IRGZ25 - Texas Instruments
Dallas, TX, United States
ADS6225 Dual 12-bit 125MSPS ADC with serialized LVDS output
ADS6225IRGZ25
ADS6225 Dual 12-bit 125MSPS ADC with serialized LVDS output ADS6225IRGZ25
Dual 12-bit 125MSPS ADC with serialized LVDS output 48-VQFN -40 to 85

Dual 12-bit 125MSPS ADC with serialized LVDS output 48-VQFN -40 to 85

Buy Now Datasheet
 - ADS6225IRGZ25 - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 12-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PQCC48

ADC, Proprietary Method, 12-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PQCC48

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS6225IRGZ25-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS6225IRGZ25-ND
Analog to Digital Converters (ADC) ADS6225IRGZ25-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS6225IRGZ25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS6225IRGZ25
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS6225IRGZ25
IC ADC 12BIT PIPELINED 48VQFN

IC ADC 12BIT PIPELINED 48VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS6225IRGZ25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS6225IRGZ25
Analog to Digital Converters (ADC) ADS6225IRGZ25
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS6225IRGZ25 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS6225IRGZ25
Data Acquisition - Analog to Digital Converters (ADC) ADS6225IRGZ25
IC ADC 12BIT PIPELINED 48VQFN

IC ADC 12BIT PIPELINED 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS6225IRGZ25 ADS6225IRGZ25 ADS6225IRGZ25-ND ADS6225IRGZ25 ADS6225IRGZ25 ADS6225IRGZ25
Product Name ADS6225 Dual 12-bit 125MSPS ADC with serialized LVDS output Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel Serial Serial Serial; LVDS - Serial
Package Type VQFN LCC48 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
DNL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS5424-SP  Class V, 14 Bit, 105 MSPS Analog-to-Digital Converter - 5962-0720601VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC08B200-Q1 8-Bit, 200 MSPS A/D Converter with Capture Buffer - ADC08B200QCIVS/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Automotive
View Details
5 suppliers
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
8 suppliers