ADC, Proprietary Method, 12-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PQCC48
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
2-CH 12-BIT ADC, 65MS/s, SPI/LVDS/Parallel, VQFN Product overview: ADS6222IRGZ25 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6222IRGZ25 can be used for catalog matching and distributor lookup.
IC ADC 12BIT PIPELINED 48VQFN
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
IC ADC 12BIT PIPELINED 48VQFN
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6222IRGZ25 | ADS6222IRGZ25-ND | 700-ADS6222IRGZ25 | ADS6222IRGZ25 | ADS6222IRGZ25 | ADS6222IRGZ25 |
| Product Name | Analog to Digital Converters (ADC) | VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Serial | SPI, LVDS, Serial, Parallel | Serial | Serial; LVDS - Serial | |
| Package Type | LCC48 | 48-VFQFN Exposed Pad | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Packing Method | Tube; Tube | Tape Reel | Tape Reel; Bulk; Tape & Reel (TR)Bulk | Tape Reel; Tape & Reel (TR) | ||
| Pins | 48 | |||||
| Resolution | 12 bits | 12 bits | 12 bits |