The ADS61B49 is a 14-bit, 250 MSPS analog-to-digital converter with an integrated high-impedance analog buffer, designed for multicarrier communication and test instrumentation. It operates with 790 mW power dissipation at full sample rate and offers DDR LVDS or parallel CMOS output options. The device is packaged in a 48-QFN (7 mm × 7 mm) and is specified for the industrial temperature range of -40°C to 85°C.
Buffered input, low power, 14-bit, 250 MSPS ADC 48-VQFN -40 to 85
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
14-Bit 250MSPS ADC, Differential, DDR/LVDS/Parallel, VQFN Product overview: ADS61B49IRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS61B49IRGZR can be used for catalog matching and distributor lookup.
ADC, Proprietary Method, 14-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PQCC48
IC ADC 14BIT PIPELINED 48VQFN
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
IC ADC 14BIT PIPELINED 48VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS61B49IRGZR | ADS61B49IRGZR-ND | 700-ADS61B49IRGZR | ADS61B49IRGZR | ADS61B49IRGZR | ADS61B49IRGZR | ADS61B49IRGZR |
| Product Name | ADS61B49 Buffered input, low power, 14-bit, 250 MSPS ADC | Analog to Digital Converters (ADC) | VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | Parallel | DDR, LVDS, Parallel | Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | 48-VFQFN Exposed Pad | VQFN | QFN48 | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| DNL | 1 LSB |