Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS61B23IRHB25

Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS61B23IRHB25-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS61B23IRHB25-ND
Analog to Digital Converters (ADC) ADS61B23IRHB25-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS61B23IRHB25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS61B23IRHB25
Analog to Digital Converters (ADC) ADS61B23IRHB25
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS61B23IRHB25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS61B23IRHB25
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS61B23IRHB25
IC ADC 12BIT PIPELINED 32VQFN

IC ADC 12BIT PIPELINED 32VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS61B23IRHB25 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS61B23IRHB25
Data Acquisition - Analog to Digital Converters (ADC) ADS61B23IRHB25
IC ADC 12BIT PIPELINED 32VQFN

IC ADC 12BIT PIPELINED 32VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS61B23IRHB25-ND ADS61B23IRHB25 ADS61B23IRHB25 ADS61B23IRHB25
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; LVDS - Parallel, Parallel
Package Type 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Pins 32
Resolution 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1922014 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SSOP; Ssop
Pins 28
View Details
Analog to Digital Converters (ADC) - 201-000795-ND - DigiKey
Specs
Packing Method Tape Reel
Resolution 20 bits
Reference Access External
View Details
4 suppliers
Analog to Digital Converters (ADC) - 336-2198-5-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers