The ADS6148IRGZT is a 14-bit, 210 MSPS analog-to-digital converter with DDR LVDS and parallel CMOS output options, housed in a 48-QFN package measuring 7 mm × 7 mm. It operates over the industrial temperature range of -40°C to 85°C and supports internal and external reference modes with programmable fine gain up to 6 dB for SNR/SFDR trade-offs. The device includes DC offset correction and accepts differential input clock amplitudes as low as 400 mV PP. It is pin-compatible with the ADS5547 family and consumes 687 mW at maximum sampling rate.
Low power 14-bit, 210 MSPS ADC 48-VQFN -40 to 85
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
14-Bit 210MSPS ADC, LVDS/Parallel, VQFN, -40 to 85C Product overview: ADS6148IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6148IRGZT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 009301-ADS6148IRGZT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 14
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.7 V to 1.9 V
Sampling Rate: 210M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
ADC, Proprietary Method, 14-Bit, 1 Func, 1 Channel, Serial, Parallel, Word Access, PQCC48
IC ADC 14BIT PIPELINED 48VQFN
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
IC ADC 14BIT PIPELINED 48VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6148IRGZT | 296-23838-2-ND | 700-ADS6148IRGZT | 009301-ADS6148IRGZT | ADS6148IRGZT | ADS6148IRGZT | ADS6148IRGZT | ADS6148IRGZT |
| Product Name | ADS6148 Low power 14-bit, 210 MSPS ADC | Analog to Digital Converters (ADC) | VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6148IRGZT | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | Parallel | LVDS, Parallel | Parallel; LVDS - Parallel, Parallel | Serial; Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | 48-VFQFN Exposed Pad | VQFN | 48-VQFN (7x7) | VQFN48 | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | ||||
| DNL | 2 LSB |