The ADS6142 is a 14-bit analog-to-digital converter with a 65 MSPS sampling rate, available in a 32-pin VQFN package measuring 5 mm × 5 mm. It supports both parallel CMOS and DDR LVDS digital outputs, with an operating temperature range of -40°C to 85°C. The device includes an internal reference, programmable gain options, and a clock duty cycle stabilizer, and operates from a 3.3-V analog and 1.8-V to 3.3-V digital supply. Power consumption is 285 mW at full performance.
Low Power 14-bit 65MSPS ADC with selectable parallel CMOS or LVDS outputs 32-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6142IRHBTG4 |
| Product Name | ADS6142 Low Power 14-bit 65MSPS ADC with selectable parallel CMOS or LVDS outputs |
| Interface Type | Serial; Parallel; SPI |
| Package Type | VQFN |
| Screening Level | Military |
| Resolution | 14 bits |
| DNL | 0.9500 LSB |