Low Power 14-bit 65MSPS ADC with selectable parallel CMOS or LVDS outputs 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1015534-ADS6142IRHBT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 14
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.65 V to 3.6 V
Sampling Rate: 65M
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
ADC, Proprietary Method, 14-Bit, 1 Func, 1 Channel, Parallel, Word Access, PQCC32
14-Bit 65MSPS ADC, Differential Input, LVDS/DDR, QFN Product overview: ADS6142IRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6142IRHBT can be used for catalog matching and distributor lookup.
IC ADC 14BIT PIPELINED 32VQFN
IC ADC 14BIT PIPELINED 32VQFN
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6142IRHBT | 1015534-ADS6142IRHBT | 296-22737-2-ND | 296-22737-1-ND | ADS6142IRHBT | 700-ADS6142IRHBT | ADS6142IRHBT | ADS6142IRHBT | ADS6142IRHBT |
| Product Name | ADS6142 Low Power 14-bit 65MSPS ADC with selectable parallel CMOS or LVDS outputs | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6142IRHBT | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | QFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | Parallel; LVDS - Parallel, Parallel | Parallel | Parallel | Parallel | DDR, LVDS, Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | VQFN32 | QFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |
| Screening Level | Military | ||||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | ||||
| DNL | 0.9500 LSB |