The ADS6142 is a 14-bit analog-to-digital converter with a 65 MSPS sampling rate, designed for applications requiring low power consumption and flexible digital output interfaces, including parallel CMOS or DDR LVDS. It is packaged in a 32-QFN (5 mm × 5 mm) case and operates over the industrial temperature range of -40°C to 85°C. The device features an internal reference with optional external reference support, programmable gain up to 6 dB, and a clock duty cycle stabilizer. It operates on a 3.3-V analog supply and 1.8-V to 3.3-V digital supply, consuming 285 mW at full speed.
Low Power 14-bit 65MSPS ADC with selectable parallel CMOS or LVDS outputs 32-VQFN -40 to 85
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
14-Bit 65MSPS ADC, Differential, DDR/LVDS/Parallel, QFN Product overview: ADS6142IRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6142IRHBR can be used for catalog matching and distributor lookup.
IC ADC 14BIT PIPELINED 32VQFN
IC ADC 14BIT PIPELINED 32VQFN
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6142IRHBR | ADS6142IRHBR-ND | 700-ADS6142IRHBR | ADS6142IRHBR | ADS6142IRHBR | ADS6142IRHBR |
| Product Name | ADS6142 Low Power 14-bit 65MSPS ADC with selectable parallel CMOS or LVDS outputs | Analog to Digital Converters (ADC) | QFN Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel | DDR, LVDS, Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | 32-VFQFN Exposed Pad | QFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |
| Screening Level | Military | |||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | ||
| DNL | 0.9500 LSB |