The ADS6124 is a 12-bit analog-to-digital converter with a sampling rate of 105 MSPS, designed for applications requiring high dynamic performance and low power consumption. It features programmable coarse and fine gain options to optimize SNR and SFDR, and supports both parallel CMOS and DDR LVDS output interfaces. The device operates from a 3.3V analog supply and 1.8V to 3.3V digital supply, with an internal or external reference option. It is housed in a 32-pin QFN package measuring 5mm × 5mm and is specified for operation over the industrial temperature range of −40°C to 85°C.
Low Power 12-bit 105MSPS ADC with selectable parallel CMOS or LVDS outputs 32-VQFN -40 to 85
12-Bit 105MSPS ADC, Differential, DDR/LVDS/Parallel, QFN Product overview: ADS6124IRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6124IRHBT can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
IC ADC 12BIT PIPELINED 32VQFN
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
IC ADC 12BIT PIPELINED 32VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6124IRHBT | 700-ADS6124IRHBT | 296-22703-2-ND | ADS6124IRHBT | ADS6124IRHBT | ADS6124IRHBT |
| Product Name | ADS6124 Low Power 12-bit 105MSPS ADC with selectable parallel CMOS or LVDS outputs | QFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | DDR, LVDS, Parallel | Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | QFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| DNL | 2 LSB |