The ADS6124 is a 12-bit analog-to-digital converter with a sampling rate of 105 MSPS, featuring selectable parallel CMOS or DDR LVDS outputs. It operates from a 3.3 V analog supply and 1.8 V to 3.3 V digital supply, and includes an internal reference with optional external reference support. The device is housed in a 32-pin VQFN package measuring 5 mm × 5 mm and is specified for operation over the industrial temperature range of -40°C to 85°C. It supports programmable coarse and fine gain for SNR/SFDR trade-offs, a clock duty cycle stabilizer, and programmable output clock position and drive strength to facilitate data capture.
Low Power 12-bit 105MSPS ADC with selectable parallel CMOS or LVDS outputs 32-VQFN -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
IC ADC 12BIT PIPELINED 32VQFN
IC ADC 12BIT PIPELINED 32VQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6124IRHBR | ADS6124IRHBR-ND | ADS6124IRHBR | ADS6124IRHBR | ADS6124IRHBR |
| Product Name | ADS6124 Low Power 12-bit 105MSPS ADC with selectable parallel CMOS or LVDS outputs | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| DNL | 2 LSB |