The ADS6123 is a 12-bit analog-to-digital converter with a sampling rate of 80 MSPS, designed for applications requiring high performance and low power consumption. It supports both parallel CMOS and double-data-rate (DDR) LVDS output options and operates with a 3.3V analog and 1.8V to 3.3V digital supply. The device is housed in a 32-pin VQFN package measuring 5mm × 5mm and is specified for operation over the industrial temperature range of -40°C to 85°C. Features include programmable coarse and fine gain, an internal reference with optional external reference support, and a clock duty cycle stabilizer. The part includes no external decoupling requirements for references and offers programmable output clock position and drive strength to facilitate data capture.
Low Power 12-bit 80MSPS ADC with selectable parallel CMOS or LVDS outputs 32-VQFN -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
12-Bit 80MSPS ADC, Differential Input, LVDS/DDR, QFN Product overview: ADS6123IRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6123IRHBT can be used for catalog matching and distributor lookup.
ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PQCC32
Manufacturer: Texas Instruments
Win Source Part Number: 083041-ADS6123IRHBT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.65 V to 3.6 V
Sampling Rate: 80M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Medical, Portable Devices
IC ADC 12BIT PIPELINED 32VQFN
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
IC ADC 12BIT PIPELINED 32VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6123IRHBT | 296-22702-2-ND | 700-ADS6123IRHBT | ADS6123IRHBT | 083041-ADS6123IRHBT | ADS6123IRHBT | ADS6123IRHBT | ADS6123IRHBT |
| Product Name | ADS6123 Low Power 12-bit 80MSPS ADC with selectable parallel CMOS or LVDS outputs | Analog to Digital Converters (ADC) | QFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6123IRHBT | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | Parallel | DDR, LVDS, Parallel | Parallel | Parallel; LVDS - Parallel, Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | 32-VFQFN Exposed Pad | QFN | VQFN32 | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| DNL | 2 LSB |