The ADS58C28 is a dual-channel, 11-bit analog-to-digital converter with a maximum sampling rate of 200MSPS, designed for multi-carrier, widebandwidth communication applications. It features SNRBoost3G technology to improve signal-to-noise ratio over bandwidths up to 60MHz and supports programmable bandwidths of 20MHz, 30MHz, and 40MHz. The device operates from a single 1.8V supply with a total power consumption of 470mW at lower speeds and 710mW with SNRBoost3G enabled on both channels at 200MSPS. Digital outputs are provided via DDR LVDS with programmable swing (350mV or 200mV) and termination options (100Ω or 50Ω), and a parallel 1.8V CMOS interface is also supported. It includes programmable gain up to 6dB, DC offset correction, and internal references. The package is a 64-pin VQFN (9mm × 9mm), and the device is specified for operation over the industrial temperature range of -40°C to +85°C.
Dual 11-Bit 200MSPS ADC with SNRBoost 64-VQFN -40 to 85
11 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 083253-ADS58C28IRGCR
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 11
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 2
Reference Type: Internal
Family Name: ADS58C28
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Analog Supply Voltage: 1.75 V to 1.9 V
Digital Supply Voltage: 1.7 V to 1.9 V
Sampling Rate: 200M
Alternative Parts (Cross-Reference): AD9613BCPZRL7-170; AD9613BCPZRL7-210; AD9613BCPZ-250; AD9613BCPZ-170;
Introduction Date: September 01, 2010
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
2-Ch 11-Bit 200MSPS ADC, LVDS/Parallel Interface, VQFN Product overview: ADS58C28IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS58C28IRGCR can be used for catalog matching and distributor lookup.
IC ADC 11BIT PIPELINED 64VQFN
IC ADC 11BIT PIPELINED 64VQFN
11 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS58C28IRGCR | ADS58C28IRGCR-ND | 083253-ADS58C28IRGCR | 700-ADS58C28IRGCR | ADS58C28IRGCR | ADS58C28IRGCR | ADS58C28IRGCR |
| Product Name | ADS58C28 Dual 11-Bit 200MSPS ADC with SNRBoost | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS58C28IRGCR | VQFN Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel | Parallel; LVDS - Parallel, Parallel | LVDS, Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | 64-VFQFN Exposed Pad | 64-VQFN (9x9) | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 11 bits | 11 bits | 11 bits | 11 bits | |||
| DNL | 1.2 LSB |