Texas Instruments ADS58B18 11 bit 200MSPS Buffered ADC with SNRBoost ADS58B18IRGZT

Description
11 bit 200MSPS Buffered ADC with SNRBoost 48-VQFN -40 to 85
Request a Quote Datasheet
Description
11 bit 200MSPS Buffered ADC with SNRBoost 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS58B18 11 bit 200MSPS Buffered ADC with SNRBoost - ADS58B18IRGZT - Texas Instruments
Dallas, TX, United States
ADS58B18 11 bit 200MSPS Buffered ADC with SNRBoost
ADS58B18IRGZT
ADS58B18 11 bit 200MSPS Buffered ADC with SNRBoost ADS58B18IRGZT
11 bit 200MSPS Buffered ADC with SNRBoost 48-VQFN -40 to 85

11 bit 200MSPS Buffered ADC with SNRBoost 48-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS58B18IRGZT
1015523-ADS58B18IRGZT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS58B18IRGZT 1015523-ADS58B18IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 1015523-ADS58B18IRGZ T Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 11 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (7x7) Analog Supply Voltage: 1.7 V to 1.9 V Digital Supply Voltage: 1.7 V to 1.9 V Sampling Rate: 200M Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1015523-ADS58B18IRGZT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 11
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 1.7 V to 1.9 V
Digital Supply Voltage: 1.7 V to 1.9 V
Sampling Rate: 200M
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS58B18IRGZT
VQFN Analog-to-Digital Converter IC 700-ADS58B18IRGZT
11-bit 200Msps Pipelined ADC, 1-Ch, Parallel, 48-Pin VQFN EP Product overview: ADS58B18IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS58B18IRGZT can be used for catalog matching and distributor lookup.

11-bit 200Msps Pipelined ADC, 1-Ch, Parallel, 48-Pin VQFN EP Product overview: ADS58B18IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS58B18IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADS58B18IRGZT - Rochester Electronics
Newburyport, MA, United States
ADS58B18 11-Bit, 200-MSPS Analog-to-Digital Converter (ADC)

ADS58B18 11-Bit, 200-MSPS Analog-to-Digital Converter (ADC)

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-27735-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-27735-2-ND
Analog to Digital Converters (ADC) 296-27735-2-ND
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

11 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS58B18IRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS58B18IRGZT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS58B18IRGZT
IC ADC 11BIT PIPELINED 48VQFN

IC ADC 11BIT PIPELINED 48VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS58B18IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS58B18IRGZT
Analog to Digital Converters (ADC) ADS58B18IRGZT
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

11 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS58B18IRGZT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS58B18IRGZT
Data Acquisition - Analog to Digital Converters (ADC) ADS58B18IRGZT
IC ADC 11BIT PIPELINED 48VQFN

IC ADC 11BIT PIPELINED 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS58B18IRGZT 1015523-ADS58B18IRGZT 700-ADS58B18IRGZT ADS58B18IRGZT 296-27735-2-ND ADS58B18IRGZT ADS58B18IRGZT ADS58B18IRGZT
Product Name ADS58B18 11 bit 200MSPS Buffered ADC with SNRBoost Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS58B18IRGZT VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; LVDS - Parallel, Parallel Parallel Parallel Parallel; LVDS - Parallel, Parallel
Package Type VQFN 48-VQFN (7x7) VQFN EP VQFN48 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 11 bits 11 bits 11 bits 11 bits
DNL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers
8-bit Analog-to-Digital Converter IC - 700-ADC0832BIWM - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial
Package Type Bulk
Packing Method Bulk
View Details
4 suppliers
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers