The ADS5562 is a 16-bit, 80 MSPS analog-to-digital converter with selectable DDR LVDS or CMOS outputs, designed for high-performance applications such as medical imaging and wireless communications infrastructure. It is packaged in a 48-pin VQFN measuring 7.00 mm × 7.00 mm and operates over the industrial temperature range of -40°C to 85°C. The device consumes 865 mW at 80 MSPS, features a maximum SNR of 84 dBFS and SFDR of 85 dBc at a 3 MHz IF, and includes programmable fine gain in 1-dB steps up to 6 dB. An internal reference eliminates the need for external decoupling capacitors, and power-down modes enable reduced power consumption. Pin compatibility with the ADS5547 family and support for both internal and external reference modes enhance design flexibility.
16-bit 80MSPS Low Power ADC with Selectable LVDS/CMOS Outputs 48-VQFN -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
16-bit 80MSPS ADC, LVDS/CMOS, VQFN Product overview: ADS5562IRGZ25 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5562IRGZ25 can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
IC ADC 16BIT PIPELINED 48VQFN
IC ADC 16BIT PIPELINED 48VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5562IRGZ25 | ADS5562IRGZ25-ND | 700-ADS5562IRGZ25 | ADS5562IRGZ25 | ADS5562IRGZ25 | ADS5562IRGZ25 |
| Product Name | ADS5562 16-bit 80MSPS Low Power ADC with Selectable LVDS/CMOS Outputs | Analog to Digital Converters (ADC) | 16-bit VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel | SPI, LVDS, Serial, Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | 48-VFQFN Exposed Pad | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||
| DNL | 0.9500 LSB |