The ADS5547 is a 14-bit, 210 MSPS analog-to-digital converter with programmable gain and selectable DDR LVDS or parallel CMOS outputs. It operates from 3.3 V analog and digital supplies, features an internal sample-and-hold, and supports differential input voltages up to 2 Vpp. The device is packaged in a 48-pin VQFN measuring 7 mm × 7 mm and is specified for operation over the industrial temperature range of -40°C to 85°C. It includes a clock duty cycle stabilizer and supports both internal and external reference modes without requiring external reference decoupling.
14-Bit 210 MSPS ADC With User-Selectable DDR LVDS or CMOS Parallel Outputs 48-VQFN -40 to 85
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
14-Bit 210MSPS ADC, Differential, LVDS/Parallel, QFN Product overview: ADS5547IRGZTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5547IRGZTG4 can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
IC ADC 14BIT PIPELINED 48VQFN
IC ADC 14BIT PIPELINED 48VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5547IRGZTG4 | ADS5547IRGZTG4-ND | 700-ADS5547IRGZTG4 | ADS5547IRGZTG4 | ADS5547IRGZTG4 | ADS5547IRGZTG4 |
| Product Name | ADS5547 14-Bit 210 MSPS ADC With User-Selectable DDR LVDS or CMOS Parallel Outputs | Analog to Digital Converters (ADC) | QFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel | LVDS, Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | 48-VFQFN Exposed Pad | QFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | ||
| DNL | 0.5000 LSB |