The ADS5546 is a 14-bit, 190 MSPS analog-to-digital converter with selectable DDR LVDS or parallel CMOS outputs, designed for high-performance applications such as wireless infrastructure and medical imaging. It is packaged in a 48-pin QFN measuring 7 mm × 7 mm and operates over the industrial temperature range of -40°C to 85°C. The device consumes 1.1 W at maximum sample rate, features an internal sample-and-hold, and supports a 3.3 V analog and digital supply. It delivers 73.2 dBFS SNR and 87 dBc SFDR at a 70 MHz input frequency with 0 dB gain, and includes a clock duty cycle stabilizer with support for differential clock inputs as low as 400 mVpp. Programmable gain up to 6 dB is available for optimization at high IF frequencies.
14-Bit 190 MSPS ADC With User-Selectable DDR LVDS or CMOS Parallel Outputs 48-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 009295-ADS5546IRGZT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 14
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 190M
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
ADC, Proprietary Method, 14-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PQCC48
14-Bit 190MSPS ADC, Differential Input, LVDS/Parallel Interface, VQFN Product overview: ADS5546IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5546IRGZT can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
IC ADC 14BIT PIPELINED 48VQFN
IC ADC 14BIT PIPELINED 48VQFN
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5546IRGZT | 009295-ADS5546IRGZT | ADS5546IRGZT | 700-ADS5546IRGZT | 296-20632-2-ND | 296-20632-1-ND | ADS5546IRGZT | ADS5546IRGZT | ADS5546IRGZT |
| Product Name | ADS5546 14-Bit 190 MSPS ADC With User-Selectable DDR LVDS or CMOS Parallel Outputs | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5546IRGZT | VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | Parallel; LVDS - Parallel, Parallel | Parallel | LVDS, Parallel | Parallel | Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | 48-VQFN (7x7) | VQFN48 | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | ||||
| DNL | 0.5000 LSB |