14-bit 170 MSPS ADC with LVDS/CMOS Outputs 48-VQFN -40 to 85
14-Bit 170MSPS Differential ADC, LVDS/Serial/Parallel
Manufacturer: Texas Instruments
Win Source Part Number: 1141766-ADS5545IRGZT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5545IRGZTG4 | 700-ADS5545IRGZTG4 | 1141766-ADS5545IRGZTG4 |
| Product Name | ADS5545 14-bit 170 MSPS ADC with LVDS/CMOS Outputs | VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5545IRGZTG4 |
| Interface Type | Serial; Parallel; SPI | LVDS, Serial, Parallel | |
| Package Type | VQFN | VQFN | |
| Screening Level | Catalog | ||
| Resolution | 14 bits | 14 bits | |
| DNL | 0.5000 LSB |