The ADS5542 is a 14-bit, 80 MSPS analog-to-digital converter with a 64-pin HTQFP PowerPAD package, operating over the industrial temperature range of -40°C to 85°C. It features a 2.3-Vpp differential input voltage, internal voltage reference, and 3.3-V single-supply operation with an analog power dissipation of 545 mW. The device includes a high-bandwidth sample-and-hold stage and parallel CMOS-compatible outputs for seamless interface with standard logic. The thermal pad measures 3.5 mm × 3.5 mm minimum and 4 mm × 4 mm maximum.
14-Bit, 80MSPS Analog-to-Digital Converter 64-HTQFP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5542IPAPG4 |
| Product Name | ADS5542 14-Bit, 80MSPS Analog-to-Digital Converter |
| Interface Type | Serial; Parallel; SPI |
| Package Type | HTQFP |
| Screening Level | Catalog |
| Resolution | 14 bits |
| DNL | 0.5000 LSB |